KAYDON Bearings Thin Section SA055XP0

Description
Four Point Contact Type-X
Description
Four Point Contact Type-X
Datasheet
Datasheet Summary
Powered by GS/AI

The SA055XP0 is a thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 5.5000 inches, an outer diameter of 6.0 inches, and a width of 0.2500 inches. This bearing is constructed from stainless steel for both the rings and the balls, ensuring durability and resistance to corrosion. It is designed as a four-point contact type, which allows for the handling of axial and radial loads simultaneously. The bearing is open, meaning it does not have seals or shields, which can be advantageous in applications where lubrication is readily available. This product is suitable for applications requiring a compact design with reliable performance.

Datasheet Summary
Powered by GS/AI

The SA055XP0 is a thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 5.5000 inches, an outer diameter of 6.0 inches, and a width of 0.2500 inches. This bearing is constructed from stainless steel for both the rings and the balls, ensuring durability and resistance to corrosion. It is designed as a four-point contact type, which allows for the handling of axial and radial loads simultaneously. The bearing is open, meaning it does not have seals or shields, which can be advantageous in applications where lubrication is readily available. This product is suitable for applications requiring a compact design with reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - SA055XP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
SA055XP0
Thin Section SA055XP0
Four Point Contact Type-X

Four Point Contact Type-X

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number SA055XP0
Product Name Thin Section
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Stainless Steel
Features Thin-section
Type Four Point Contact
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
Ball Bearings - 2612578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details