SKF Group (The) Bearing RLS6-2Z

Description
DEEP GROOVE ROLLER BEARING, SEALED, 17MM ID, 48MM OD, 14.25MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DEEP GROOVE ROLLER BEARING, SEALED, 17MM ID, 48MM OD, 14.25MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 99499712 - Radwell International
Willingboro, NJ, United States
Bearing
99499712
Bearing 99499712
DEEP GROOVE ROLLER BEARING, SEALED, 17MM ID, 48MM OD, 14.25MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE ROLLER BEARING, SEALED, 17MM ID, 48MM OD, 14.25MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 99499712
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details