SKF Group (The) V & Wedge Belts PHG XPZ1420EP

Description
COGGED RAW-EDGE WEDGE BELT
Request a Quote
Description
COGGED RAW-EDGE WEDGE BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2678998 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2678998
V & Wedge Belts 2678998
COGGED RAW-EDGE WEDGE BELT

COGGED RAW-EDGE WEDGE BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2678998
Product Name V & Wedge Belts
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - RA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 1368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 41.73 inch (1060.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Eagle Clear 85 - 4912069 - Fenner Drives
Specs
English B/5L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details