SKF Group (The) V & Wedge Belts PHG XPB1950EP

Description
COGGED RAW-EDGE WEDGE BELT
Request a Quote
Description
COGGED RAW-EDGE WEDGE BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2678702 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2678702
V & Wedge Belts 2678702
COGGED RAW-EDGE WEDGE BELT

COGGED RAW-EDGE WEDGE BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2678702
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739991 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 79.53 inch (2020.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Y/6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.02 to 33.46 inch (280.00 to 850.00 mm)
Type Single Band
View Details
Wrapped Classical V-Belt Metric V-Belts - 10/Z Series - SKF/Global
Specs
English O/3L/Z
Metric 10mm
Belt Length 15.98 to 79.02 inch (406.00 to 2007.00 mm)
View Details
2 suppliers