SKF/Global Wrapped Classical V-Belt Metric V-Belts 10/Z Series

Description
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).
Description
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Suppliers

Company
Product
Description
Supplier Links
Wrapped Classical V-Belt Metric V-Belts - 10/Z Series - SKF/Global
Lansdale, PA, USA
Wrapped Classical V-Belt Metric V-Belts
10/Z Series
Wrapped Classical V-Belt Metric V-Belts 10/Z Series
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Supplier's Site
Wrapped Classical V-Belt English V-Belts - 10/Z Series - SKF/Global
Lansdale, PA, USA
Wrapped Classical V-Belt English V-Belts
10/Z Series
Wrapped Classical V-Belt English V-Belts 10/Z Series
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Supplier's Site
Wrapped Classical V-Belt English V-Belts - 10/Z Series - SKF/North America
Lansdale, PA, USA
Wrapped Classical V-Belt English V-Belts
10/Z Series
Wrapped Classical V-Belt English V-Belts 10/Z Series
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Supplier's Site
Wrapped Classical V-Belt Metric V-Belts - 10/Z Series - SKF/North America
Lansdale, PA, USA
Wrapped Classical V-Belt Metric V-Belts
10/Z Series
Wrapped Classical V-Belt Metric V-Belts 10/Z Series
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Supplier's Site

Technical Specifications

  SKF/Global SKF/Global SKF/North America SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number 10/Z Series 10/Z Series 10/Z Series 10/Z Series
Product Name Wrapped Classical V-Belt Metric V-Belts Wrapped Classical V-Belt English V-Belts Wrapped Classical V-Belt English V-Belts Wrapped Classical V-Belt Metric V-Belts
English O/3L/Z O/3L/Z O/3L/Z O/3L/Z
Metric 10mm 10mm 10mm 10mm
Belt Length 15.98 to 79.02 inch (406.00 to 2007.00 mm) 14.50 to 51.75 inch (368.30 to 1314.45 mm) 14.50 to 51.75 inch (368.30 to 1314.45 mm) 15.98 to 79.02 inch (406.00 to 2007.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 498mm Pitch Length V-Belt - A 6R12M2L508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 20.00 inch (508.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 41.73 inch (1060.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Automotive V-Belts - AVX10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Length 23.62 to 48.62 inch (600.00 to 1235.00 mm)
View Details
V-BELTS - 3V-12 - W.M. Berg
Specs
English 3V
Belt Length 12.00 inch (304.80 mm)
Belt Width 0.37 inch (9.40 mm)
View Details