SKF Group (The) V & Wedge Belts PHG SPA2282XP2

Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote
Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2688917 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2688917
V & Wedge Belts 2688917
XTRA POWER WRAPPED WEDGE BELT

XTRA POWER WRAPPED WEDGE BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2688917
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 45.75 inch (1162.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - L - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed L
Belt Length 37.40 to 87.99 inch (950.00 to 2235.00 mm)
View Details
Ribbed V-Belts - PL Series - SKF/Global
Specs
V-Ribbed PL
Belt Length 42.50 to 159.50 inch (1079.50 to 4051.30 mm)
Type Multiple Band
View Details
2 suppliers