RS Components, Ltd. V & Wedge Belts 1368426

Description
SPZ Section Wrapped Wedge Belt 1162mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1162mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368426 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368426
V & Wedge Belts 1368426
SPZ Section Wrapped Wedge Belt 1162mm L

SPZ Section Wrapped Wedge Belt 1162mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368426
Product Name V & Wedge Belts
Belt Length 45.75 inch (1162.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365334 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2149742 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.23 inch (336.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1365357 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 23.94 inch (608.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2056773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 36.42 inch (925.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details