SKF Group (The) Timing Belts PHG 660-H-100

Description
Belt drives
Request a Quote
Description
Belt drives
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 587114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
587114
Timing Belts 587114
Belt drives

Belt drives

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 587114
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 12 mm (0.4724 inch)
Belt Length 1040 mm (40.94 inch)
View Details
2 mm (GT3) Pitch, 265 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M265060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details