SKF Group (The) V & Wedge Belts PHG 4L370XP

Description
XTRA POWER LAWN AND GARDEN V-BELT
Request a Quote
Description
XTRA POWER LAWN AND GARDEN V-BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2688734 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2688734
V & Wedge Belts 2688734
XTRA POWER LAWN AND GARDEN V-BELT

XTRA POWER LAWN AND GARDEN V-BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2688734
Product Name V & Wedge Belts
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
Power Twist Plus® V-Belts - 0418060 - Fenner Drives
Specs
English A/4L; B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details