SKF Group (The) Timing Belts PHG 425-5M-9

Description
Belt drives
Request a Quote
Description
Belt drives
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 586422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
586422
Timing Belts 586422
Belt drives

Belt drives

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 586422
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1200 mm (47.24 inch)
View Details
2 mm (GT3) Pitch, 228 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M228090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details