SKF Group (The) V & Wedge Belts PHG 3L290XP

Description
XTRA POWER LAWN AND GARDEN V-BELT
Request a Quote
Description
XTRA POWER LAWN AND GARDEN V-BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2689929 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2689929
V & Wedge Belts 2689929
XTRA POWER LAWN AND GARDEN V-BELT

XTRA POWER LAWN AND GARDEN V-BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2689929
Product Name V & Wedge Belts
Unlock Full Specs
to access all available technical data

Similar Products

Classical V-Belts - HA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 1739971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 47.32 inch (1202.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 269mm Pitch Length V-Belt - A 6R12M2L279 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.98 inch (279.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 4V-15 - W.M. Berg
Specs
Other Section Other
Belt Length 15.00 inch (381.00 mm)
Belt Width 0.50 inch (12.70 mm)
View Details