SKF Group (The) Taper Lock Bushes PHF TB1610X24MM

Description
SKF PHF TB1610X24MM Taper Bush
Request a Quote
Description
SKF PHF TB1610X24MM Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 588029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
588029
Taper Lock Bushes 588029
SKF PHF TB1610X24MM Taper Bush

SKF PHF TB1610X24MM Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 588029
Product Name Taper Lock Bushes
Bearing OD 2.2520 inch (57.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.3750 inch (60.32 mm)
View Details
Open/Closed Bushings - OCB-1500-20 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0606 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
Taper Lock Bushes - 1465455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.5748 inch (40.00 mm)
Bearing OD 3.3661 inch (85.50 mm)
View Details