SKF Group (The)
Roller Chains
PHC 41-1X5MTR
Description
SIMPLEX CHAIN, ANSI
Request a Quote
Email Supplier
Description
SIMPLEX CHAIN, ANSI
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
2689769 |
|
Product Name
|
Roller Chains |
|
Material
|
Steel / Hardened Steel; Carbon Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Power Transmission Chain
ISO BS/DIN Pitch
ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch
0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Acetal; Acetal
Chain Pitch
0.1227 inch (3.12 mm)
Tensile Strength
6 lbs (2.72 kg)
View Details
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 16 (25.40mm)
Chain Pitch
1 inch (25.4 mm)
View Details
Material
Stainless Steel
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.1476 inch (3.75 mm)
View Details