SKF Group (The)
Roller Chains
PHC 40-1X5MTR
Description
SIMPLEX CHAIN, ANSI
Request a Quote
Email Supplier
Description
SIMPLEX CHAIN, ANSI
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
2679832 |
|
Product Name
|
Roller Chains |
|
Material
|
Steel / Hardened Steel; Carbon Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Material
Stainless Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch
0.5000 to 1.5 inch (12.7 to 38.1 mm)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6250 inch (15.88 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Acetal; Acetal
Chain Pitch
0.2500 inch (6.35 mm)
Tensile Strength
63 lbs (28.57 kg)
View Details
Material
Stainless Steel; Steel / Hardened Steel; Nickel Plated
Chain Class / Application
Agricultural Chain; Power Transmission Chain
Chain Pitch
0.3750 to 2 inch (9.52 to 50.8 mm)
View Details