RS Components, Ltd.
Roller Chains
474925
Description
BS Simplex 12B-1, 5m
Request a Quote
Email Supplier
Description
BS Simplex 12B-1, 5m
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
474925 |
|
Product Name
|
Roller Chains |
|
Material
|
Steel / Hardened Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6252 inch (15.88 mm)
View Details
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6252 inch (15.88 mm)
View Details
Material
Stainless Steel; Stainless steel
ANSI Pitch
35 (3/8")
Chain Pitch
0.3750 inch (9.52 mm)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details