Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER CHAIN
SKF GROUP (THE)
PHC 10B-2X5MTR -- ROLLER CHAINS
SKF Group (The)
Roller Chains
PHC 10B-2X5MTR
Description
DUPLEX CHAIN, EUROPEAN STANDARDS (EN)
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
DUPLEX CHAIN, EUROPEAN STANDARDS (EN)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
2679700
Roller Chains
2679700
DUPLEX CHAIN, EUROPEAN STANDARDS (EN)
DUPLEX CHAIN, EUROPEAN STANDARDS (EN)
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Roller Chain
Product Number
2679700
Product Name
Roller Chains
Material
Steel / Hardened Steel; Carbon Steel
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Cast Iron Chain 103
Specs
Material
Cast Iron
Chain Pitch
3 inch (76.2 mm)
Maximum Allowable Load
1100 lbs (499 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
0.1227" Pitch, Acetal Resin Roller Chain
A 6M 7-12-004
Specs
Material
Acetal; Acetal
Chain Pitch
0.1227 inch (3.12 mm)
Tensile Strength
6 lbs (2.72 kg)
View Details
RS Components, Ltd.
Roller Chains
1830883
Specs
Material
Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
W.M. Berg
LINK CHAIN
RC25-30.0M
Specs
Material
MILD STEEL
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.2500 inch (6.35 mm)
View Details