SKF Group (The) Plummer Blocks & Pillow Blocks P 47

Description
SKF P 47 Pillow Block
Request a Quote
Description
SKF P 47 Pillow Block
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2131979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2131979
Plummer Blocks & Pillow Blocks 2131979
SKF P 47 Pillow Block

SKF P 47 Pillow Block

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2131979
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO8 - TSSUPBO-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 360 lbs (163 kg)
View Details
Specs
Housing Aluminum
Width 4 inch (102 mm)
Height 2.56 inch (65.02 mm)
View Details