SKF Group (The) Roller Bearings NUTR 3580 A

Description
SKF NUTR 3580 A Roller Bearing
Request a Quote
Description
SKF NUTR 3580 A Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2101511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2101511
Roller Bearings 2101511
SKF NUTR 3580 A Roller Bearing

SKF NUTR 3580 A Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2101511
Product Name Roller Bearings
Type Cylindrical Roller
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB2008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details