SKF Group (The) Roller Bearings NUTR 17 A

Description
SKF NUTR 17 A Roller Bearing
Request a Quote
Description
SKF NUTR 17 A Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2101499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2101499
Roller Bearings 2101499
SKF NUTR 17 A Roller Bearing

SKF NUTR 17 A Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2101499
Product Name Roller Bearings
Type Cylindrical Roller
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details