SKF Group (The) Bearing NUP211ECP

Description
CYLINDRICAL ROLLER BEARING,55MM ID, 100MM OD, 21 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING,55MM ID, 100MM OD, 21 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 53770243 - Radwell International
Willingboro, NJ, United States
Bearing
53770243
Bearing 53770243
CYLINDRICAL ROLLER BEARING,55MM ID, 100MM OD, 21 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING,55MM ID, 100MM OD, 21 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 53770243
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details