SKF/Global Cam Followers NUKRE 47 A

Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - NUKRE 47 A - SKF/Global
Lansdale, PA, USA
Cam Followers
NUKRE 47 A
Cam Followers NUKRE 47 A
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site
Cam Followers - NUKRE 47 A - SKF/North America
Lansdale, PA, USA
Cam Followers
NUKRE 47 A
Cam Followers NUKRE 47 A
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Cam Followers Cam Followers
Product Number NUKRE 47 A NUKRE 47 A
Product Name Cam Followers Cam Followers
Type Screw/Yoke Assembly Screw/Yoke Assembly
Bearing Surface Crowned Crowned
Design Units Metric Metric
Load Rating 9037 lbs (4098 kg) 9037 lbs (4098 kg)
Speed Limit 3800 rpm 3800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower - 225354505 - Radwell International
THK America, Inc.
Specs
Type Stud
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-8-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 92200 lbs (41814 kg)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.38 inch (34.92 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-1/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.12 inch (28.57 mm)
View Details