SKF Group (The) Cam Follower NUKR35A

Description
CAM FOLLOWER, CROWNED, NUKR SERIES, 35 MM ROLLER DIAMETER, 18 MM ROLLER WIDTH, 16 MM STUD DIAMETER, 32.5 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CROWNED, NUKR SERIES, 35 MM ROLLER DIAMETER, 18 MM ROLLER WIDTH, 16 MM STUD DIAMETER, 32.5 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 123172939 - Radwell International
Willingboro, NJ, United States
Cam Follower
123172939
Cam Follower 123172939
CAM FOLLOWER, CROWNED, NUKR SERIES, 35 MM ROLLER DIAMETER, 18 MM ROLLER WIDTH, 16 MM STUD DIAMETER, 32.5 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CROWNED, NUKR SERIES, 35 MM ROLLER DIAMETER, 18 MM ROLLER WIDTH, 16 MM STUD DIAMETER, 32.5 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 123172939
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH8UUR-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-5/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-1 7/8-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
36.5 mm L, 40 mm Roller Dia., 18 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 2900 rpm
Outside Diameter 1.57 inch (40 mm)
View Details