SKF Group (The) Bearing NU311ECJ/C3

Description
55MM BORE DIAM, 120MM OUTSIDE DIAM, 29MM WIDE CYLINDRICAL ROLLER BEARING 138,000 N DYNAMIC CAPACITY, 143,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
55MM BORE DIAM, 120MM OUTSIDE DIAM, 29MM WIDE CYLINDRICAL ROLLER BEARING 138,000 N DYNAMIC CAPACITY, 143,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 163109001 - Radwell International
Willingboro, NJ, United States
Bearing
163109001
Bearing 163109001
55MM BORE DIAM, 120MM OUTSIDE DIAM, 29MM WIDE CYLINDRICAL ROLLER BEARING 138,000 N DYNAMIC CAPACITY, 143,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

55MM BORE DIAM, 120MM OUTSIDE DIAM, 29MM WIDE CYLINDRICAL ROLLER BEARING 138,000 N DYNAMIC CAPACITY, 143,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 163109001
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RB12016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details