SKF Group (The) Bearing NU211ECP/C3

Description
55MM BORE DIAM, 100MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 84,200 N DYNAMIC CAPACITY, 95,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
55MM BORE DIAM, 100MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 84,200 N DYNAMIC CAPACITY, 95,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 55204656 - Radwell International
Willingboro, NJ, United States
Bearing
55204656
Bearing 55204656
55MM BORE DIAM, 100MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 84,200 N DYNAMIC CAPACITY, 95,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

55MM BORE DIAM, 100MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 84,200 N DYNAMIC CAPACITY, 95,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 55204656
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Rotation - Cross Roller Ring - RU178UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details