SKF Group (The) Bearing NU209ECJ

Description
CYLINDRICAL ROLLER BEARING, TYPE EC, SINGLE ROW, STRAIGHT, 45 MM INSIDE DIAMETER, 85 MM OUTSIDE DIAMETER, 19MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, TYPE EC, SINGLE ROW, STRAIGHT, 45 MM INSIDE DIAMETER, 85 MM OUTSIDE DIAMETER, 19MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 110203344 - Radwell International
Willingboro, NJ, United States
Bearing
110203344
Bearing 110203344
CYLINDRICAL ROLLER BEARING, TYPE EC, SINGLE ROW, STRAIGHT, 45 MM INSIDE DIAMETER, 85 MM OUTSIDE DIAMETER, 19MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, TYPE EC, SINGLE ROW, STRAIGHT, 45 MM INSIDE DIAMETER, 85 MM OUTSIDE DIAMETER, 19MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 110203344
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details