SKF Group (The) Bearing NU-KR47A

Description
CAM FOLLOWER, CROWNED, HEX-HEAD, NUKR SERIES, 47MM ROLLER DIA, 24MM ROLLER WIDTH, 20MM STUD DIA, 40.5MM STUD LENGTH,SEALED, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CROWNED, HEX-HEAD, NUKR SERIES, 47MM ROLLER DIA, 24MM ROLLER WIDTH, 20MM STUD DIA, 40.5MM STUD LENGTH,SEALED, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 23931973 - Radwell International
Willingboro, NJ, United States
Bearing
23931973
Bearing 23931973
CAM FOLLOWER, CROWNED, HEX-HEAD, NUKR SERIES, 47MM ROLLER DIA, 24MM ROLLER WIDTH, 20MM STUD DIA, 40.5MM STUD LENGTH,SEALED, STEEL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CROWNED, HEX-HEAD, NUKR SERIES, 47MM ROLLER DIA, 24MM ROLLER WIDTH, 20MM STUD DIA, 40.5MM STUD LENGTH,SEALED, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 23931973
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU297UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.2677 inch (210.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details