SKF Group (The) Bearing NU-318-ECM

Description
ROLLER BEARING, 90MM ID, 190MM OD, 43MM WIDTH, BRASS CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 90MM ID, 190MM OD, 43MM WIDTH, BRASS CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 96517915 - Radwell International
Willingboro, NJ, United States
Bearing
96517915
Bearing 96517915
ROLLER BEARING, 90MM ID, 190MM OD, 43MM WIDTH, BRASS CAGE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 90MM ID, 190MM OD, 43MM WIDTH, BRASS CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 96517915
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB15013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Roller Bearings - 1469279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm)
View Details