SKF Group (The) Bearing NU-314-ECP

Description
70MM BORE DIAM, 150MM OUTSIDE DIAM, 35MM WIDE CYLINDRICAL ROLLER BEARING 205,000 N DYNAMIC CAPACITY, 228,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
70MM BORE DIAM, 150MM OUTSIDE DIAM, 35MM WIDE CYLINDRICAL ROLLER BEARING 205,000 N DYNAMIC CAPACITY, 228,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21258972 - Radwell International
Willingboro, NJ, United States
Bearing
21258972
Bearing 21258972
70MM BORE DIAM, 150MM OUTSIDE DIAM, 35MM WIDE CYLINDRICAL ROLLER BEARING 205,000 N DYNAMIC CAPACITY, 228,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

70MM BORE DIAM, 150MM OUTSIDE DIAM, 35MM WIDE CYLINDRICAL ROLLER BEARING 205,000 N DYNAMIC CAPACITY, 228,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21258972
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details