SKF Group (The) Bearing NU-314-ECM

Description
ROLLER BEARING CYLINDRICAL , 70 MM BORE, 150 MM OD, 35 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CYLINDRICAL , 70 MM BORE, 150 MM OD, 35 MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 73961566 - Radwell International
Willingboro, NJ, United States
Bearing
73961566
Bearing 73961566
ROLLER BEARING CYLINDRICAL , 70 MM BORE, 150 MM OD, 35 MM WIDE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CYLINDRICAL , 70 MM BORE, 150 MM OD, 35 MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 73961566
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.7550 inch (95.377 mm)
Overall Width 5.0000 inch (127.000 mm)
View Details
Rotation - Cross Roller Ring - RBU11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details