SKF Group (The) Bearing NU-313-ECP

Description
65MM BORE DIAM, 140MM OUTSIDE DIAM, 33MM WIDE CYLINDRICAL ROLLER BEARING 183,000 N DYNAMIC CAPACITY, 196,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
65MM BORE DIAM, 140MM OUTSIDE DIAM, 33MM WIDE CYLINDRICAL ROLLER BEARING 183,000 N DYNAMIC CAPACITY, 196,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 25037507 - Radwell International
Willingboro, NJ, United States
Bearing
25037507
Bearing 25037507
65MM BORE DIAM, 140MM OUTSIDE DIAM, 33MM WIDE CYLINDRICAL ROLLER BEARING 183,000 N DYNAMIC CAPACITY, 196,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

65MM BORE DIAM, 140MM OUTSIDE DIAM, 33MM WIDE CYLINDRICAL ROLLER BEARING 183,000 N DYNAMIC CAPACITY, 196,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 25037507
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Rotation - Cross Roller Ring - RAU8005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details