SKF Group (The) Bearing NU-313-ECP/C3

Description
65MM BORE DIAM, 140MM OUTSIDE DIAM, 33MM WIDE CYLINDRICAL ROLLER BEARING 183,000 N DYNAMIC CAPACITY, 196,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
65MM BORE DIAM, 140MM OUTSIDE DIAM, 33MM WIDE CYLINDRICAL ROLLER BEARING 183,000 N DYNAMIC CAPACITY, 196,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 184371862 - Radwell International
Willingboro, NJ, United States
Bearing
184371862
Bearing 184371862
65MM BORE DIAM, 140MM OUTSIDE DIAM, 33MM WIDE CYLINDRICAL ROLLER BEARING 183,000 N DYNAMIC CAPACITY, 196,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

65MM BORE DIAM, 140MM OUTSIDE DIAM, 33MM WIDE CYLINDRICAL ROLLER BEARING 183,000 N DYNAMIC CAPACITY, 196,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 184371862
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
Rotation - Cross Roller Ring - RB12025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details