SKF Group (The) Bearing NU-311-ECM/C3

Description
55MM BORE DIAM, 120MM OUTSIDE DIAM, 29MM WIDE CYLINDRICAL ROLLER BEARING 138,000 N DYNAMIC CAPACITY, 143,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
55MM BORE DIAM, 120MM OUTSIDE DIAM, 29MM WIDE CYLINDRICAL ROLLER BEARING 138,000 N DYNAMIC CAPACITY, 143,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 32670756 - Radwell International
Willingboro, NJ, United States
Bearing
32670756
Bearing 32670756
55MM BORE DIAM, 120MM OUTSIDE DIAM, 29MM WIDE CYLINDRICAL ROLLER BEARING 138,000 N DYNAMIC CAPACITY, 143,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

55MM BORE DIAM, 120MM OUTSIDE DIAM, 29MM WIDE CYLINDRICAL ROLLER BEARING 138,000 N DYNAMIC CAPACITY, 143,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 32670756
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details