SKF Group (The) Bearing NU-306-ECP

Description
30MM BORE DIAM, 72MM OUTSIDE DIAM, 19MM WIDE CYLINDRICAL ROLLER BEARING 51,200 N DYNAMIC CAPACITY, 48,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
30MM BORE DIAM, 72MM OUTSIDE DIAM, 19MM WIDE CYLINDRICAL ROLLER BEARING 51,200 N DYNAMIC CAPACITY, 48,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21302880 - Radwell International
Willingboro, NJ, United States
Bearing
21302880
Bearing 21302880
30MM BORE DIAM, 72MM OUTSIDE DIAM, 19MM WIDE CYLINDRICAL ROLLER BEARING 51,200 N DYNAMIC CAPACITY, 48,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

30MM BORE DIAM, 72MM OUTSIDE DIAM, 19MM WIDE CYLINDRICAL ROLLER BEARING 51,200 N DYNAMIC CAPACITY, 48,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21302880
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details