SKF Group (The) Roller Bearings NU 2311 ECP

Description
SKF NU 2311 ECP Roller Bearing
Request a Quote
Description
SKF NU 2311 ECP Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1959675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1959675
Roller Bearings 1959675
SKF NU 2311 ECP Roller Bearing

SKF NU 2311 ECP Roller Bearing

Supplier's Site
Bearing - 101642359 - Radwell International
Willingboro, NJ, United States
Bearing
101642359
Bearing 101642359
CYLINDRICAL ROLLER BEARING, 55 MM ID X 120 MM OD X 43 MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, 55 MM ID X 120 MM OD X 43 MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 1959675 101642359
Product Name Roller Bearings Bearing
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details