SKF Group (The) Bearing NU-2213-ECP

Description
ROLLER BEARING, CYLINDRICAL, 65 MM BORE, 120 MM OUTER DIAMETER, 31 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, CYLINDRICAL, 65 MM BORE, 120 MM OUTER DIAMETER, 31 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21324960 - Radwell International
Willingboro, NJ, United States
Bearing
21324960
Bearing 21324960
ROLLER BEARING, CYLINDRICAL, 65 MM BORE, 120 MM OUTER DIAMETER, 31 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, CYLINDRICAL, 65 MM BORE, 120 MM OUTER DIAMETER, 31 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21324960
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details