SKF Group (The) Bearing NU-2206-ECP

Description
CYLINDRICAL ROLLER BEARING, 22 SERIES, 1.1811 INCH BORE DIA, 2.4409 INCH OD, 1 ROW, C0 INTERNAL CLEARANCE, 14000 MAX RPM, OPEN CLOSURE TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, 22 SERIES, 1.1811 INCH BORE DIA, 2.4409 INCH OD, 1 ROW, C0 INTERNAL CLEARANCE, 14000 MAX RPM, OPEN CLOSURE TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 32755437 - Radwell International
Willingboro, NJ, United States
Bearing
32755437
Bearing 32755437
CYLINDRICAL ROLLER BEARING, 22 SERIES, 1.1811 INCH BORE DIA, 2.4409 INCH OD, 1 ROW, C0 INTERNAL CLEARANCE, 14000 MAX RPM, OPEN CLOSURE TYPE. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, 22 SERIES, 1.1811 INCH BORE DIA, 2.4409 INCH OD, 1 ROW, C0 INTERNAL CLEARANCE, 14000 MAX RPM, OPEN CLOSURE TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 32755437
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Rotation - Cross Roller Ring - RAU6008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details