SKF Group (The) Roller Bearings NU 2204 ECP

Description
SKF NU 2204 ECP Roller Bearing
Request a Quote
Description
SKF NU 2204 ECP Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2092019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2092019
Roller Bearings 2092019
SKF NU 2204 ECP Roller Bearing

SKF NU 2204 ECP Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2092019
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU3010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
Roller Bearings - 2482935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details