SKF Group (The) Bearing NU-212-ECP

Description
60MM BORE DIAM, 110MM OUTSIDE DIAM, 22MM WIDE CYLINDRICAL ROLLER BEARING 93,500 N DYNAMIC CAPACITY, 102,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
60MM BORE DIAM, 110MM OUTSIDE DIAM, 22MM WIDE CYLINDRICAL ROLLER BEARING 93,500 N DYNAMIC CAPACITY, 102,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 32673957 - Radwell International
Willingboro, NJ, United States
Bearing
32673957
Bearing 32673957
60MM BORE DIAM, 110MM OUTSIDE DIAM, 22MM WIDE CYLINDRICAL ROLLER BEARING 93,500 N DYNAMIC CAPACITY, 102,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

60MM BORE DIAM, 110MM OUTSIDE DIAM, 22MM WIDE CYLINDRICAL ROLLER BEARING 93,500 N DYNAMIC CAPACITY, 102,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 32673957
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details