SKF Group (The) Roller Bearings NU 211 ECP

Description
SKF NU 211 ECP
Request a Quote
Description
SKF NU 211 ECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 506321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
506321
Roller Bearings 506321
SKF NU 211 ECP

SKF NU 211 ECP

Supplier's Site
Bearing - 81031621 - Radwell International
Willingboro, NJ, United States
Bearing
81031621
Bearing 81031621
55MM BORE DIAM, 100MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 84,200 N DYNAMIC CAPACITY, 95,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

55MM BORE DIAM, 100MM OUTSIDE DIAM, 21MM WIDE CYLINDRICAL ROLLER BEARING 84,200 N DYNAMIC CAPACITY, 95,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 506321 81031621
Product Name Roller Bearings Bearing
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
Rotation - Cross Roller Ring - RAU19013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details