SKF Group (The) Bearing NU-211-ECM

Description
CYLINDRICAL ROLLER BEARING, 55 MM BORE DIA, 100 MM OD, 21 MM OVERALL WIDTH, 2 OUTER RING FLANGES, STRAIGHT, 1 ROW, C0 INTERAL CLEARANCE, STEEL, BRASS. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, 55 MM BORE DIA, 100 MM OD, 21 MM OVERALL WIDTH, 2 OUTER RING FLANGES, STRAIGHT, 1 ROW, C0 INTERAL CLEARANCE, STEEL, BRASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 18881933 - Radwell International
Willingboro, NJ, United States
Bearing
18881933
Bearing 18881933
CYLINDRICAL ROLLER BEARING, 55 MM BORE DIA, 100 MM OD, 21 MM OVERALL WIDTH, 2 OUTER RING FLANGES, STRAIGHT, 1 ROW, C0 INTERAL CLEARANCE, STEEL, BRASS. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, 55 MM BORE DIA, 100 MM OD, 21 MM OVERALL WIDTH, 2 OUTER RING FLANGES, STRAIGHT, 1 ROW, C0 INTERAL CLEARANCE, STEEL, BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 18881933
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details