SKF Group (The) Bearing NU-208-ECM

Description
ROLLER BEARING, 40 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 18 MM WIDE, CYLINDRICAL, 53900 N DYNAMIC CAPACITY, 53000 LBS STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 40 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 18 MM WIDE, CYLINDRICAL, 53900 N DYNAMIC CAPACITY, 53000 LBS STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 83109966 - Radwell International
Willingboro, NJ, United States
Bearing
83109966
Bearing 83109966
ROLLER BEARING, 40 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 18 MM WIDE, CYLINDRICAL, 53900 N DYNAMIC CAPACITY, 53000 LBS STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 40 MM BORE DIAMETER, 80 MM OUTSIDE DIAMETER, 18 MM WIDE, CYLINDRICAL, 53900 N DYNAMIC CAPACITY, 53000 LBS STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 83109966
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details