SKF Group (The) Roller Bearings NU 208 ECJ

Description
SKF NU 208 ECJ Roller Bearing
Request a Quote
Description
SKF NU 208 ECJ Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2091969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2091969
Roller Bearings 2091969
SKF NU 208 ECJ Roller Bearing

SKF NU 208 ECJ Roller Bearing

Supplier's Site
Bearing - 40168684 - Radwell International
Willingboro, NJ, United States
Bearing
40168684
Bearing 40168684
BEARING, 40MM BORE DIAM, 80MM OUTSIDE DIAM, 18MM WIDE CYLINDRICAL ROLLER BEARING 53, 900 N DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

BEARING, 40MM BORE DIAM, 80MM OUTSIDE DIAM, 18MM WIDE CYLINDRICAL ROLLER BEARING 53, 900 N DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 2091969 40168684
Product Name Roller Bearings Bearing
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details