SKF Group (The) Bearing NU-203-ECP

Description
17MM BORE DIAM, 40MM OUTSIDE DIAM, 12MM WIDE CYLINDRICAL ROLLER BEARING 17,200 N DYNAMIC CAPACITY, 14,300 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
17MM BORE DIAM, 40MM OUTSIDE DIAM, 12MM WIDE CYLINDRICAL ROLLER BEARING 17,200 N DYNAMIC CAPACITY, 14,300 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 12568079 - Radwell International
Willingboro, NJ, United States
Bearing
12568079
Bearing 12568079
17MM BORE DIAM, 40MM OUTSIDE DIAM, 12MM WIDE CYLINDRICAL ROLLER BEARING 17,200 N DYNAMIC CAPACITY, 14,300 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

17MM BORE DIAM, 40MM OUTSIDE DIAM, 12MM WIDE CYLINDRICAL ROLLER BEARING 17,200 N DYNAMIC CAPACITY, 14,300 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 12568079
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.4370 inch (11.100 mm)
Overall Width 0.9370 inch (23.800 mm)
View Details
Rotation - Cross Roller Ring - RB50040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details