SKF Group (The) Bearing NU-202-ECP

Description
15MM BORE DIAM, 35MM OUTSIDE DIAM, 11MM WIDE CYLINDRICAL ROLLER BEARING 12,500 N DYNAMIC CAPACITY, 10,200 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
15MM BORE DIAM, 35MM OUTSIDE DIAM, 11MM WIDE CYLINDRICAL ROLLER BEARING 12,500 N DYNAMIC CAPACITY, 10,200 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21297880 - Radwell International
Willingboro, NJ, United States
Bearing
21297880
Bearing 21297880
15MM BORE DIAM, 35MM OUTSIDE DIAM, 11MM WIDE CYLINDRICAL ROLLER BEARING 12,500 N DYNAMIC CAPACITY, 10,200 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

15MM BORE DIAM, 35MM OUTSIDE DIAM, 11MM WIDE CYLINDRICAL ROLLER BEARING 12,500 N DYNAMIC CAPACITY, 10,200 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21297880
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details
Rotation - Cross Roller Ring - RBU18025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details