SKF Group (The) Bearing NN3014KTN/SP

Description
CYLINDRICAL ROLLER BEARING, DOUBLE ROW, 70 MM BORE, TAPERED BORE, TAPER 1:12, PA 66 CAGE ROLLER CENTRED, CARBON CHROMIUM STEEL, PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, DOUBLE ROW, 70 MM BORE, TAPERED BORE, TAPER 1:12, PA 66 CAGE ROLLER CENTRED, CARBON CHROMIUM STEEL, PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 98167496 - Radwell International
Willingboro, NJ, United States
Bearing
98167496
Bearing 98167496
CYLINDRICAL ROLLER BEARING, DOUBLE ROW, 70 MM BORE, TAPERED BORE, TAPER 1:12, PA 66 CAGE ROLLER CENTRED, CARBON CHROMIUM STEEL, PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, DOUBLE ROW, 70 MM BORE, TAPERED BORE, TAPER 1:12, PA 66 CAGE ROLLER CENTRED, CARBON CHROMIUM STEEL, PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 98167496
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details