SKF Group (The) Bearing NN3013KTNSPW33

Description
CYLINDRICAL ROLLER BEARING, 70MM ID, 110MM OD, 30MM WIDTH, TAPERED 1:12. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, 70MM ID, 110MM OD, 30MM WIDTH, TAPERED 1:12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 102384029 - Radwell International
Willingboro, NJ, United States
Bearing
102384029
Bearing 102384029
CYLINDRICAL ROLLER BEARING, 70MM ID, 110MM OD, 30MM WIDTH, TAPERED 1:12. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, 70MM ID, 110MM OD, 30MM WIDTH, TAPERED 1:12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 102384029
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details