SKF Group (The) Bearing NN3010KTN/SPW33

Description
CYLINDRICAL ROLLER BEARING, 50MM ID, 80MM OD, 23MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, 50MM ID, 80MM OD, 23MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 102384484 - Radwell International
Willingboro, NJ, United States
Bearing
102384484
Bearing 102384484
CYLINDRICAL ROLLER BEARING, 50MM ID, 80MM OD, 23MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, 50MM ID, 80MM OD, 23MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 102384484
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB13015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details