SKF Group (The) Roller Bearings NK 15/16

Description
SKF NK 15/16 Roller Bearing
Request a Quote
Description
SKF NK 15/16 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 514221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
514221
Roller Bearings 514221
SKF NK 15/16 Roller Bearing

SKF NK 15/16 Roller Bearing

Supplier's Site
Roller Bearings - 2337188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2337188
Roller Bearings 2337188
SKF NK 15/16 Roller Bearing

SKF NK 15/16 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Roller Bearings Roller Bearings
Product Number 514221 2337188
Product Name Roller Bearings Roller Bearings
Design Units Metric Metric
Bore 0.5906 inch (15.000 mm) 0.5906 inch (15.000 mm)
Outside Diameter 0.9055 inch (23.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Roller Bearings - 1469325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Rotation - Cross Roller Ring - RB3510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details