SKF Group (The) Bearing NJ310-ECM

Description
50MM BORE DIAM, 110MM OUTSIDE DIAM, 27MM WIDE CYLINDRICAL ROLLER BEARING 110,000 N DYNAMIC CAPACITY, 112,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
50MM BORE DIAM, 110MM OUTSIDE DIAM, 27MM WIDE CYLINDRICAL ROLLER BEARING 110,000 N DYNAMIC CAPACITY, 112,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 122905853 - Radwell International
Willingboro, NJ, United States
Bearing
122905853
Bearing 122905853
50MM BORE DIAM, 110MM OUTSIDE DIAM, 27MM WIDE CYLINDRICAL ROLLER BEARING 110,000 N DYNAMIC CAPACITY, 112,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

50MM BORE DIAM, 110MM OUTSIDE DIAM, 27MM WIDE CYLINDRICAL ROLLER BEARING 110,000 N DYNAMIC CAPACITY, 112,000 LBS. STATIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 122905853
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Rotation - Cross Roller Ring - RB13015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details