SKF Group (The) Bearing NJ222ECP

Description
CYLINDRICAL ROLLER BEARING, NJ2 SERIES, RBEC 1 PERCSION RATING, STRIGHT BORE TYPE, 3.93701INCH ID DIA., 7.87402 INCH OD DIA., 335 KN DYNAMIC LOAD CAPACITY, UNCOATED FINISH, POLYAMIDE CAGE MATERIAL, . FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, NJ2 SERIES, RBEC 1 PERCSION RATING, STRIGHT BORE TYPE, 3.93701INCH ID DIA., 7.87402 INCH OD DIA., 335 KN DYNAMIC LOAD CAPACITY, UNCOATED FINISH, POLYAMIDE CAGE MATERIAL, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119751429 - Radwell International
Willingboro, NJ, United States
Bearing
119751429
Bearing 119751429
CYLINDRICAL ROLLER BEARING, NJ2 SERIES, RBEC 1 PERCSION RATING, STRIGHT BORE TYPE, 3.93701INCH ID DIA., 7.87402 INCH OD DIA., 335 KN DYNAMIC LOAD CAPACITY, UNCOATED FINISH, POLYAMIDE CAGE MATERIAL, . FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, NJ2 SERIES, RBEC 1 PERCSION RATING, STRIGHT BORE TYPE, 3.93701INCH ID DIA., 7.87402 INCH OD DIA., 335 KN DYNAMIC LOAD CAPACITY, UNCOATED FINISH, POLYAMIDE CAGE MATERIAL, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 119751429
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details